SWITCH ROCKER 3PDT 5A 120V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7301J3V8QE3 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) |
| Momentary Contact Switch Function | On-On |
| Pole & Throw Specifications | 3PDT |
| Terminal Type | PC Pin |
| Standards / Compliances | UL Listed |