The 7301 is a 3-pole, on-none-on miniature toggle switch in the 7000 Series, designed for telecommunications, instrumentation, and medical equipment. It features a brass actuator with a natural aluminum finish, a .315" high keyway bushing, and solder lug terminations. The switch has a contact rating of 5 A at 120 V AC or 28 V DC, and 2 A at 250 V AC with Q contact material; its dielectric strength is 1000 Vrms min. at sea level, operating temperature range is -30°C to 85°C, and insulation resistance is 10^9 Ω min. The housing is made of glass-filled nylon 6/6 with epoxy terminal sealing compatible with bottom wash cleaning. It is RoHS compliant with G contact material (gold over silver).
ROCKER ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 37AH5189 |
| Product Name | Rocker Rohs Compliant C&k Components |
| Approvals | RoHS |