Rocker Switch 3PDT 5A (AC/DC) 120V Through Hole, Right Angle, Vertical
SWITCH ROCKER 3PDT 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 7301J1AV2ME2-ND | 7301J1AV2ME2 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | 3PDT | 3PDT |
| Terminal Type | Straight PC Pins | PC Pin |
| Standards / Compliances | UL Listed | UL Listed |