Littelfuse, Inc. Cables, Wires - Management - Cable Supports and Fasteners 72R075XPR

Description
Manufacturer: AMIS Category: Cables, Wires - Management>Cable Supports and Fasteners Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Max: 6V Current - Hold (Ih) (Max): 6mA Current - Trip (It): 750mA Current - Max: 220mA Time to Trip: 0.1s
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Cables, Wires - Management>Cable Supports and Fasteners Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Max: 6V Current - Hold (Ih) (Max): 6mA Current - Trip (It): 750mA Current - Max: 220mA Time to Trip: 0.1s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Cable Supports and Fasteners -  - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
Cables, Wires - Management - Cable Supports and Fasteners
Manufacturer: AMIS Category: Cables, Wires - Management>Cable Supports and Fasteners Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Max: 6V Current - Hold (Ih) (Max): 6mA Current - Trip (It): 750mA Current - Max: 220mA Time to Trip: 0.1s

Manufacturer: AMIS
Category: Cables, Wires - Management>Cable Supports and Fasteners
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Max: 6V
Current - Hold (Ih) (Max): 6mA
Current - Trip (It): 750mA
Current - Max: 220mA
Time to Trip: 0.1s

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type HF plug connector
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details