C&K Components Toggle Switches 7215MD9ABE

Description
Toggle Switches Mom ON Mom DPDT 20VAC 20VDC 0.4W
Datasheet
Description
Toggle Switches Mom ON Mom DPDT 20VAC 20VDC 0.4W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
7215MD9ABE
Toggle Switches 7215MD9ABE
Toggle Switches Mom ON Mom DPDT 20VAC 20VDC 0.4W

Toggle Switches Mom ON Mom DPDT 20VAC 20VDC 0.4W

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7215MD9ABE
Switches - Toggle Switches 7215MD9ABE
SWITCH TOGGLE SP3T 0.4VA 20V

SWITCH TOGGLE SP3T 0.4VA 20V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 7215MD9ABE 7215MD9ABE
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications Double Pole, Double Throw SP3T
Terminal Type Screw Terminals PC Pin
Standards / Compliances RoHS
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Toggle Switches - 1520228-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
3 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers