SWITCH ROCKER DPDT 0.4VA 20V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7208J90V3BE2 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle |
| Switch Function | Momentary |
| Momentary Contact Switch Function | On-Mom |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |
| Terminal Type | PC Pin |