The 7207SYCQE is a DP On-Off-Mom. miniature toggle switch from the 7000 Series, featuring a solder lug termination and Q contact material, which provides a rating of 5 A at 120 V AC or 28 V DC and 2 A at 250 V AC. It has an epoxy terminal seal compatible with bottom wash cleaning, operates from -30°C to 85°C, and meets a dielectric strength of 1000 Vrms min. at sea level. The switch is constructed with a glass-filled nylon 6/6 case, brass actuator, and brass or zinc nickel-plated bushing. Electrical life is rated at 40,000 make-and-break cycles. The part number suffix indicates RoHS compliance and matte-tin plating on the contacts.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 73P3863 |
| Product Name | Toggle C&k Components |