Rocker Switch DPDT 5A (AC/DC) 120V Through Hole, Right Angle
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7205J8AQE2-ND |
| Product Name | Rocker Switches |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) |
| Pole & Throw Specifications | Double Pole, Double Throw |
| Terminal Type | Straight PC Pins |