Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Flange
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | CKN11673-ND | 37AH1862 |
| Product Name | Rocker Switches | Rocker C&k Components |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Double Pole, Double Throw | |
| Terminal Type | Solder Terminals | |
| Standards / Compliances | UL Listed |