Rocker Switch DPDT 0.4VA (AC/DC) 20V Panel Mount, Flange
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7203J8ZBE2-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Maintained Contact Switch Function | Three Position (Center OFF) |
| Pole & Throw Specifications | Double Pole, Double Throw |
| Terminal Type | Solder Terminals |
| Standards / Compliances | RoHS; UL Listed |