Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In
SWITCH ROCKER DPDT 5A 120V
5 A, 120 VAC, Miniature Rocker & Lever Handle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30° to 85°C. Rocker and Lever Handles: Black nylon. Bushings: Brass, nickel-plated. End Contact: Coin silver, silver-plated. Center Contact and Terminals: Brass, silver-plated. Mounting Bracket: Stainless-steel. Case: Red diallyl phthalate. Panel Cutout: 0.500 × 0.600".
Miniature rocker and level handle switch with multi-pole and multi-position.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CKN2037-ND | 7203J51ZQE22 | 70128163 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Switch, SMALL Rocker W/BEZEL, DPDT, ON-OFF-ON, 5A@120VAC OR 28VDC; 2A@250VAC |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals |
| Standards / Compliances | UL Listed | UL Listed | CSA Certified; UL Listed |