The 7201SDZQES2 is a 2-pole, on-none-on miniature toggle switch from the 7000 Series, designed for applications in telecommunications, instrumentation, and medical equipment. It features a .420" high S actuator, solder lug terminations, a Q contact material rated for 5 A at 120 V AC or 28 V DC, and a silver, matte-tin finish. The switch has a dielectric strength of 1000 Vrms, an operating temperature range of -30°C to 85°C, and an electrical life of 40,000 make-and-break cycles. Its case is made of glass-filled nylon 6/6, UL 94V-0 rated, with a brass, chrome-plated actuator and nickel-plated brass bushing. All models with Q contact material are RoHS compliant and compatible with bottom-wash cleaning. The packaging and exact finish codes in the part number indicate compliance and termination style, but do not alter the core ratings or construction shared by the series.
Toggle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 73P2826 |
| Product Name | Toggle Rohs Compliant C&k Components |
| Approvals | RoHS |