C&K Components Toggle Switches 7201P3YCBE

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 108-7201P3YCBE-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
108-7201P3YCBE-ND
Toggle Switches 108-7201P3YCBE-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switch, Dpdt, 0.4Va, 20V; Switch Operation C&k Components - 40M5950 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 0.4Va, 20V; Switch Operation C&k Components
40M5950
Toggle Switch, Dpdt, 0.4Va, 20V; Switch Operation C&k Components 40M5950
TOGGLE SWITCH, DPDT, 0.4VA, 20V; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 0.4VA, 20V; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7201P3YCBE
Toggle Switches 7201P3YCBE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet
Switches - Toggle Switches 7201P3YCBE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 108-7201P3YCBE-ND 40M5950 7201P3YCBE 7201P3YCBE
Product Name Toggle Switches Toggle Switch, Dpdt, 0.4Va, 20V; Switch Operation C&k Components Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Flat Anti-Rotation Flat Anti-Rotation
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details