The 7201P1Y4ZQE is a member of the 7000 Series miniature toggle switches, designed for telecommunications, instrumentation, and medical equipment applications. It is a double-pole (DP) On-None-On switch with a .378" high, flat Y4 bushing and solder lug (Z) termination. The "Q" contact material supports 5 A at 120 V AC or 28 V DC and 2 A at 250 V AC. The switch is epoxy terminal-seal compatible with bottom-wash cleaning and certified RoHS compliant. It operates from -30°C to 85°C, withstands 1000 Vrms dielectric strength, and has contact resistance below 10 mΩ. The case is glass-filled nylon 6/6, flame retardant (UL 94V-0), and the actuator is chrome-plated brass. Electrical life is rated at 40,000 make-and-break cycles under load.
TOGGLE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 37AH0005 |
| Product Name | Toggle Rohs Compliant C&k Components |
| Approvals | RoHS |