C&K Components Toggle Switches 7201MD9ABE

Description
Toggle Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Toggle Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1055-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1055-ND
Toggle Switches CKN1055-ND
Toggle Switch DPDT Through Hole, Right Angle

Toggle Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Toggle Switches - 1192309-7201MD9ABE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1192309-7201MD9ABE
Switches - Toggle Switches 1192309-7201MD9ABE
Win Source Part Number: 1192309-7201MD9ABE Category: Switches>Toggle Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 80 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 6.86mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 7201-MD9ABE; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CCM012503LFTT25,*720 1MD9ABE,CKN1055 Base Product Number: 7201

Win Source Part Number: 1192309-7201MD9ABE
Category: Switches>Toggle Switches
Series: 7000
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 80
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 6.86mm
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): 7201-MD9ABE;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CCM012503LFTT25,*7201MD9ABE,CKN1055
Base Product Number: 7201

Buy Now Datasheet
Toggle Switch, Dpdt, 5A; Switch Operation C&k Components - 99K0434 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A; Switch Operation C&k Components
99K0434
Toggle Switch, Dpdt, 5A; Switch Operation C&k Components 99K0434
TOGGLE SWITCH, DPDT, 5A; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site
Toggle Switch, Dpdt, 0.4Va, 20V, Tht; Switch Operation C&k Components - 36AH9808 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 0.4Va, 20V, Tht; Switch Operation C&k Components
36AH9808
Toggle Switch, Dpdt, 0.4Va, 20V, Tht; Switch Operation C&k Components 36AH9808
TOGGLE SWITCH, DPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site
Switches - Toggle Switches 7201MD9ABE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7201MD9ABE
Toggle Switches 7201MD9ABE
Toggle Switches ON-ON DPDT RA PC

Toggle Switches ON-ON DPDT RA PC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1055-ND 1192309-7201MD9ABE 99K0434 36AH9808 7201MD9ABE 7201MD9ABE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 5A; Switch Operation C&k Components Toggle Switch, Dpdt, 0.4Va, 20V, Tht; Switch Operation C&k Components Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details