SWITCH ROCKER DPDT 5A 120V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7201J61Z3QI22 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle |
| Momentary Contact Switch Function | On-On |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |
| Terminal Type | Quick Connect - 0.062\" (1.5mm) |
| Standards / Compliances | UL Listed |