The 7201 is a DPDT rocker switch with an ON-ON function, featuring a straight rocker actuator and PC tail terminations. It has a glass-filled nylon 6/6 or diallyl phthalate housing (UL 94V-0), operates from -30°C to 85°C, and supports contact ratings of 5 A at 120 V AC or 28 V DC, and 2 A at 250 V AC. Contact resistance is below 10 mΩ initially with gold or silver plating. The switch is epoxy terminal-sealed and compatible with bottom-wash PCB cleaning. It is RoHS compliant and has 10 terminal holes for PCB mounting.
Rocker Switch,STRAIGHT,DPDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M5773 |
| Product Name | Rocker Switch,straight,dpdt,on-On,pc Tail Terminal,rocker,pcb Hole Count C&k Components |