Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027703-7108MD9AV2BE
Packaging: Bulk
Termination: PC Pins
Contact Material: Gold
Length: 6.86 mm
Housing Material: Stainless Steel
Actuator Material: Brass
Contact Plating: Gold
Actuator Length: 6.86 mm
Electrical Life: 40 kcycles
Categories: Toggle Switches
Alternative Parts (Cross-Reference): E101MD1ABE; T101MH9ABE; ET01MD1CBE; A101SYCB04; 1-1825137-6; 2-1825138-5;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 34.67 mm
Mount: Brackets
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Voltage Rating (AC): 20 V
Max Voltage Rating (DC): 20 V
Throw Configuration: SPDT
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 1027703-7108MD9AV2BE | 108-7108MD9AV2BE-ND |
| Product Name | Toggle Switches - 7108MD9AV2BE | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Momentary ON | |
| Pole & Throw Specifications | Single Pole, Double Throw |