Toggle Switch SPDT Panel Mount
C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.
SWITCH TOGGLE SPDT 5A 120V
Toggle Switches ON-OFF-(ON) SPDT FLT
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1142-ND | 70128530 | 7107P3YZQE | 7107P3YZQE |
| Product Name | Toggle Switches | Switch, FLATTED Toggle, PANE-MNTED, SPDT, ON-OFF-MOM., 5A@120VAC OR 28VDC | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | ||
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | On-Off-Mom | Three Position Momentary (Center OFF) | On-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |