Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:(On)-Off-(
SWITCH TOGGLE SPDT 5A 120V
Toggle Switches LG TOG (ON)-OFF-(ON)
C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1468-ND | 36AH7306 | 7105TZQE | 7105TZQE | 70128544 |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components | Switches - Toggle Switches | Toggle Switches | Switch, LARGE ROUND Toggle, SPDT, MOM.-OFF-MOM., PNL-MNTED, 5A@120VAC OR 28VDC |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw |