C&K Components Switches - Toggle Switches 7105SPHWQE

Description
Win Source Part Number: 1190424-7105SPHWQE Category: Switches>Toggle Switches Series: 7000 Termination Style: Wire Wrap Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 40 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Anti-Rotation Actuator Length: 10.67mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -7105SPHWQE Base Product Number: 7105
Request a Quote Datasheet
Description
Win Source Part Number: 1190424-7105SPHWQE Category: Switches>Toggle Switches Series: 7000 Termination Style: Wire Wrap Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 40 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Anti-Rotation Actuator Length: 10.67mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -7105SPHWQE Base Product Number: 7105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1190424-7105SPHWQE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1190424-7105SPHWQE
Switches - Toggle Switches 1190424-7105SPHWQE
Win Source Part Number: 1190424-7105SPHWQE Category: Switches>Toggle Switches Series: 7000 Termination Style: Wire Wrap Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 40 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Anti-Rotation Actuator Length: 10.67mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -7105SPHWQE Base Product Number: 7105

Win Source Part Number: 1190424-7105SPHWQE
Category: Switches>Toggle Switches
Series: 7000
Termination Style: Wire Wrap
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 40
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Anti-Rotation
Actuator Length: 10.67mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -7105SPHWQE
Base Product Number: 7105

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7105SPHWQE
Toggle Switches 7105SPHWQE
Toggle Switches Miniature Toggle Switch

Toggle Switches Miniature Toggle Switch

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7105SPHWQE
Switches - Toggle Switches 7105SPHWQE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1190424-7105SPHWQE 7105SPHWQE 7105SPHWQE
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Screw Terminals Wire Leads; Wire Wrap
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details