SWITCH ROCKER SPDT 5A 120V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 36AH6473 | 7105J21Z3GE12 |
| Product Name | Rocker C&k Components | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Paddle; Paddle |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Quick Connect - 0.062\" (1.5mm) |