C&K Components Rocker Switches 7103J61Z3QE22

Description
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 108-7103J61Z3QE22-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
108-7103J61Z3QE22-ND
Rocker Switches 108-7103J61Z3QE22-ND
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Buy Now Datasheet
Rocker C&k Components - 36AH5528 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
36AH5528
Rocker C&k Components 36AH5528
ROCKER

ROCKER

Supplier's Site
Shenzhen, China
Switches - Rocker Switches
7103J61Z3QE22
Switches - Rocker Switches 7103J61Z3QE22
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 108-7103J61Z3QE22-ND 36AH5528 7103J61Z3QE22
Product Name Rocker Switches Rocker C&k Components Switches - Rocker Switches
Rocker Actuator Paddle Rocker Paddle; Paddle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect - 0.062\" (1.5mm)
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Ultra-Thin Rocker - GW22RHH - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
4 suppliers
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Rocker Switches - 450-1029-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers