C&K Components Toggle Switches - 7101SYCQE 7101SYCQE

Description
Manufacturer: C&K Win Source Part Number: 813742-7101SYCQE Packaging: Bulk Termination Style: PC Pin Mounting Style: Panel Mount Features: Epoxy Sealed Terminals Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120V Voltage Rating - DC: 28V Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.67mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Temperature Range - Operating: -30°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC)
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 813742-7101SYCQE Packaging: Bulk Termination Style: PC Pin Mounting Style: Panel Mount Features: Epoxy Sealed Terminals Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120V Voltage Rating - DC: 28V Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.67mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Temperature Range - Operating: -30°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7101SYCQE - 813742-7101SYCQE - Win Source Electronics
Laguna Hills, CA, United States
Toggle Switches - 7101SYCQE
813742-7101SYCQE
Toggle Switches - 7101SYCQE 813742-7101SYCQE
Manufacturer: C&K Win Source Part Number: 813742-7101SYCQE Packaging: Bulk Termination Style: PC Pin Mounting Style: Panel Mount Features: Epoxy Sealed Terminals Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120V Voltage Rating - DC: 28V Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.67mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Temperature Range - Operating: -30°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC)

Manufacturer: C&K
Win Source Part Number: 813742-7101SYCQE
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Panel Mount
Features: Epoxy Sealed Terminals
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 120V
Voltage Rating - DC: 28V
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 10.67mm
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Temperature Range - Operating: -30°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC/DC)

Buy Now
Toggle Switches - CKN1004-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1004-ND
Toggle Switches CKN1004-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 2570599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2570599
Toggle Switches 2570599
C & K 7101SYCQE Toggle Switch

C & K 7101SYCQE Toggle Switch

Supplier's Site
Switches - Toggle Switches - 7101SYCQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7101SYCQE
Switches - Toggle Switches 7101SYCQE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Toggle Switches - 7101SYCQE - ODG (Origin Data Global)
Shenzhen, China
Toggle Switches
7101SYCQE
Toggle Switches 7101SYCQE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site Datasheet
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components - 36AH5148 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components
36AH5148
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components 36AH5148
TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

Supplier's Site
Toggle Switch, Spdt, On-None-On, Through Hole, 5 A, 120 V Rohs Compliant C&k Components - 79X5961 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, On-None-On, Through Hole, 5 A, 120 V Rohs Compliant C&k Components
79X5961
Toggle Switch, Spdt, On-None-On, Through Hole, 5 A, 120 V Rohs Compliant C&k Components 79X5961
Toggle Switch, SPDT, On-None-On, Through Hole, 5 A, 120 V RoHS Compliant: Yes

Toggle Switch, SPDT, On-None-On, Through Hole, 5 A, 120 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7101SYCQE
Toggle Switches 7101SYCQE
Toggle Switches ON-ON SPDT PC MNT

Toggle Switches ON-ON SPDT PC MNT

Buy Now Datasheet
Switch, Toggle, PC-MNTED, SPDT, ON-NONE-ON, 5A@120VACF OR 28VDC - 70128550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, PC-MNTED, SPDT, ON-NONE-ON, 5A@120VACF OR 28VDC
70128550
Switch, Toggle, PC-MNTED, SPDT, ON-NONE-ON, 5A@120VACF OR 28VDC 70128550
C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength Operating Temperature: –30°C to 85°C. Toggle: Brass, chrome plated. Bushing: Brass, nickel plated. Case: Red diallyl phthalate. 0.185" terminal spacing. Models Not Right Angle Mounted. Contact Rating: 5 amps at 120 VAC or 28 VDC; 2 amps at 250 VAC. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Right Angle Mounted Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate. Epoxy sealed terminals prevent contamination during soldering.

C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength
Operating Temperature: –30°C to 85°C. Toggle: Brass, chrome plated. Bushing: Brass, nickel plated. Case: Red diallyl phthalate. 0.185" terminal spacing. Models Not Right Angle Mounted. Contact Rating: 5 amps at 120 VAC or 28 VDC; 2 amps at 250 VAC. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Right Angle Mounted Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate.
Epoxy sealed terminals prevent contamination during soldering.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 813742-7101SYCQE CKN1004-ND 2570599 7101SYCQE 7101SYCQE 36AH5148 79X5961 7101SYCQE 70128550
Product Name Toggle Switches - 7101SYCQE Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components Toggle Switch, Spdt, On-None-On, Through Hole, 5 A, 120 V Rohs Compliant C&k Components Toggle Switches Switch, Toggle, PC-MNTED, SPDT, ON-NONE-ON, 5A@120VACF OR 28VDC
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825139-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 361823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details