The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body for contamination protection, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance at 500V DC. They operate with a 26° angle of throw and have a nonshorting contact timing. The terminals have a 0.100" x 0.100" (2.54mm x 2.54mm) spacing conforming to standard PCB grids. Operating temperature ranges from -30°C to +85°C. The toggle may be made from glass fiber reinforced polyamide for antistatic properties or nickel-plated brass. Electrical life is rated at 50,000 operations minimum. All variants share the same fundamental design, mechanical specifications, and environmental ratings as described for the series.
Complement to A Switches
Toggle Switch DPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches ON-OFF-ON .248 BAT RIGHT ANGL PC .4VA
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A23JH | A23JH-ND | A23JH | 2300-A23JH | A23JH | A23JH |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |