Win Source Part Number: 1376025-7101SYAV2BE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Tray
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7101SY
Mounting Type: Panel Mount, Right Angle, Vertical
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Standard Round
Termination Style: PC Pin
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 10.67mm
Bushing Thread: 1/4-40
Toggle Switch SPDT Panel Mount, Right Angle, Vertical
Toggle Switches Switch Toggle Spdt Vert R/A Pcb
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1376025-7101SYAV2BE | CKN1458-ND | 7101SYAV2BE | 7101SYAV2BE | 36AH5132 |
| Product Name | Switches - Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF |