C&K Components Toggle Switches 7101P3YCQE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1001-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1001-ND
Toggle Switches CKN1001-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches 7101P3YCQE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7101P3YCQE
Toggle Switches 7101P3YCQE
Toggle Switches ON-ON SPDT PC

Toggle Switches ON-ON SPDT PC

Buy Now Datasheet
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components - 36AH4694 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components
36AH4694
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components 36AH4694
TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1001-ND 7101P3YCQE 7101P3YCQE 36AH4694
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Flat Anti-Rotation Flat Anti-Rotation
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2267088-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details