The 7101P3HZQE is a single-pole, on-none-on miniature toggle switch from the 7000 Series, designed for telecommunications, instrumentation, and medical equipment applications. It features a P3 flatted, anti-rotation actuator, a H bushing measuring 0.296 inches high with a flat top, and a Z solder lug termination. The contact material is Q (silver), rated for 5 A at 120 V AC or 28 V DC, and 2 A at 250 V AC. The switch supports 40,000 make-and-break cycles under full load, operates between -30°C and 85°C, and has a dielectric strength of 1000 Vrms min. at sea level. The case is made of glass-filled nylon 6/6 with UL 94V-0 rating, and the terminal seal is epoxy, compatible with bottom-wash cleaning. The actuator color is natural aluminum, and the bushing finish is nickel-plated brass.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 72P6813 |
| Product Name | Toggle C&k Components |