The 7101K2ZGE is a single-pole, on-none-on miniature toggle switch from the 7000 Series, featuring a locking lever actuator (K2), solder lug termination (Z), and gold over silver contact material (G). It has a contact rating of 0.4 VA max at 20 V AC or DC, an electrical life of 100,000 cycles, a dielectric strength of 1000 Vrms min, and operates from -30°C to 85°C. The case is made of glass-filled nylon 6/6 (UL 94V-0), with a brass actuator and epoxy terminal seal compatible with bottom-wash cleaning. Dimensions include a 0.704-inch-high actuator and a 1/4-40 UNS-2A keyway bushing.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10M5901 |
| Product Name | Toggle C&k Components |