The 7101K2CWZQE is a single-pole, on-none-on miniature toggle switch from the 7000 series, designed for telecommunications, instrumentation, and medical equipment. It features a locking lever actuator (K2), a splashproof bushing (CW), solder lug terminations (Z), and Q contact material (silver) with epoxy potting (E), making it RoHS compliant. The switch has a contact rating of 5 A at 120 V AC or 28 V DC, and 2 A at 250 V AC, with an electrical life of 40,000 cycles. It operates from -30°C to 85°C, has a dielectric strength of 1000 Vrms min, and an initial contact resistance below 10 mΩ. The case is glass-filled nylon 6/6 (UL 94V-0), with a brass actuator and nickel-plated brass bushing. Dimensions for the SP model with epoxy potting are 0.410 in (10.41 mm) in height.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M4896 |
| Product Name | Toggle C&k Components |