Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches ON None ON SPDT 20VAC 20VDC 0.4W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1215-ND | 82AC4160 | 7101K2CBE | 7101K2CBE |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |