C&K Components Toggle Switches 7101K2AV2QE

Description
Toggle Switch SPDT Panel Mount, Right Angle, Vertical
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1441-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1441-ND
Toggle Switches CKN1441-ND
Toggle Switch SPDT Panel Mount, Right Angle, Vertical

Toggle Switch SPDT Panel Mount, Right Angle, Vertical

Buy Now Datasheet
Switches - Toggle Switches - 1375985-7101K2AV2QE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375985-7101K2AV2QE
Switches - Toggle Switches 1375985-7101K2AV2QE
Win Source Part Number: 1375985-7101K2AV2QE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7101K2 Mounting Type: Panel Mount, Right Angle, Vertical HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Locking Lever Termination Style: PC Pin Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 17.88mm Bushing Thread: 1/4-40

Win Source Part Number: 1375985-7101K2AV2QE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Tray
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7101K2
Mounting Type: Panel Mount, Right Angle, Vertical
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Locking Lever
Termination Style: PC Pin
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 17.88mm
Bushing Thread: 1/4-40

Buy Now Datasheet
Switches - Toggle Switches 7101K2AV2QE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7101K2AV2QE
Toggle Switches 7101K2AV2QE
Toggle Switches Switch Toggle Spdt Vert R/A Pcb

Toggle Switches Switch Toggle Spdt Vert R/A Pcb

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1441-ND 1375985-7101K2AV2QE 7101K2AV2QE 7101K2AV2QE
Product Name Toggle Switches Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 21506962 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details