Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
SWITCH ROCKER SPDT 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 108-7101J90ZQE2-ND | 7101J90ZQE2 | 36AH3789 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
| Rocker Actuator | Paddle | Paddle; Paddle | Rocker |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |