TE Connectivity Pushbutton Switch, Spst, 20A, 250V; Switch Operation Alcoswitch Te Connectivity PRCSA1-20F-BB000

Description
PUSHBUTTON SWITCH, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRC Series; Contact Current AC Max:20A RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRC Series; Contact Current AC Max:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 20A, 250V; Switch Operation Alcoswitch Te Connectivity - 11H7239 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 20A, 250V; Switch Operation Alcoswitch Te Connectivity
11H7239
Pushbutton Switch, Spst, 20A, 250V; Switch Operation Alcoswitch Te Connectivity 11H7239
PUSHBUTTON SWITCH, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRC Series; Contact Current AC Max:20A RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRC Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 11H7239
Product Name Pushbutton Switch, Spst, 20A, 250V; Switch Operation Alcoswitch Te Connectivity
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
Process Sealed Subminiature Rocker - A29KW - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
A8L Miniature Rocker Switch - A8L-21-15N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
4 suppliers