C&K Components Rocker Switches 7101J1V6BE2

Description
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole
Request a Quote Datasheet
Description
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 108-7101J1V6BE2-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
108-7101J1V6BE2-ND
Rocker Switches 108-7101J1V6BE2-ND
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole

Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
7101J1V6BE2
Switches - Rocker Switches 7101J1V6BE2
SWITCH ROCKER SPDT 0.4VA 20V

SWITCH ROCKER SPDT 0.4VA 20V

Supplier's Site
Rocker C&k Components - 36AH3460 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
36AH3460
Rocker C&k Components 36AH3460
ROCKER

ROCKER

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 108-7101J1V6BE2-ND 7101J1V6BE2 36AH3460
Product Name Rocker Switches Switches - Rocker Switches Rocker C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker Switches - 9143581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details
Rocker Switches - 1571078-4 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
2 suppliers