TE Connectivity Rocker Switches 1-1634201-0

Description
D3 blk DPDT on-off-on sw, blank, 16/10A
Request a Quote Datasheet
Description
D3 blk DPDT on-off-on sw, blank, 16/10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 4954349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
4954349
Rocker Switches 4954349
D3 blk DPDT on-off-on sw, blank, 16/10A

D3 blk DPDT on-off-on sw, blank, 16/10A

Supplier's Site
Rocker Switches - 1-1634201-0-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
1-1634201-0-ND
Rocker Switches 1-1634201-0-ND
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches 1-1634201-0
PRFDD3-16F-BB000

PRFDD3-16F-BB000

Supplier's Site
Rocker Switch, Dpdt, 16A, 125Vac, Panel; Switch Operation Amp Te Connectivity - 17AH9626 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 16A, 125Vac, Panel; Switch Operation Amp Te Connectivity
17AH9626
Rocker Switch, Dpdt, 16A, 125Vac, Panel; Switch Operation Amp Te Connectivity 17AH9626
ROCKER SWITCH, DPDT, 16A, 125VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel; Actuator / Cap Colour:Black; Product Range:PRF Series; Contact Current Max:16A; RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 16A, 125VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel; Actuator / Cap Colour:Black; Product Range:PRF Series; Contact Current Max:16A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 4954349 1-1634201-0-ND 1-1634201-0 17AH9626
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpdt, 16A, 125Vac, Panel; Switch Operation Amp Te Connectivity
Momentary Contact Switch Function On-off-on On-Off-On
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Quick connect Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS UL Listed UL Listed RoHS
Length / Diameter 1.19 inch (30.2 mm) 1.19 inch (30.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Rocker Switches - 9132840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details