C&K Components Rocker Switches 7101J1AV2QE2

Description
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2011-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2011-ND
Rocker Switches CKN2011-ND
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle, Vertical

Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switches - Rocker Switches 7101J1AV2QE2
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site
Rocker Sw, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components - 36AH3433 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components
36AH3433
Rocker Sw, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components 36AH3433
ROCKER SW, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:7000 Series; Contact Current AC Max:5A RoHS Compliant: Yes

ROCKER SW, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:7000 Series; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2011-ND 7101J1AV2QE2 36AH3433
Product Name Rocker Switches Switches - Rocker Switches Rocker Sw, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Standards / Compliances UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Decorative Switches - 72133 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Process Sealed Subminiature Rocker - A15KB1 - NKK Switches
Specs
Rocker Actuator Rocker; Rocker
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details