Fuseholer Covers:659660
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334781-65800001109
Category: Circuit Protection>Fuseholde
Packaging: Reel - TR
Termination Style: J-Lead
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: 5mm x 20mm
Fuse Type: Cartridge
Fuseholder Type: Block
Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm)
Number of Circuits: 1
Voltage: 250V
Standard Package: 400
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
HTSUS: 8538.90.8180
Other Part Number: WK6249DKR,6580000110
RoHS Status: ROHS3 Compliant
Fuse Block 10A 250V 1 Circuit Cartridge Surface Mount
Fuse Block 10A 250V 1 Circuit Cartridge Surface Mount
Fuse Block 10A 250V 1 Circuit Cartridge Surface Mount
- Fuse Holders ROHS
FUSE HOLDER, 5 X 20MM, SURFACE MOUNT, FULL REEL; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:658 Series RoHS Compliant: Yes
FUSE HOLDER, 5 X 20MM, SURFACE MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:658 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
FUSE BLOCK, 5X20MM, SURFACE MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:658 Series; Voltage Rating VAC:250V; Voltage RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 65800001109 | 1334781-65800001109 | WK6249DKR-ND | 65800001109 | 29X4231 | 67K2321 |
| Product Name | 658 Series Surface Mount Miniature Fuse Block for 5x20mm Fuses. | Circuit Protection - Fuseholders | Fuseholders | TVS/Fuse/Board Level Protection >> Fuse Holders | Fuse Holder, 5 X 20Mm, Surface Mount, Full Reel; Fuse Holder Type Littelfuse | Fuse Holder, 5 X 20Mm, Surface Mount; Fuse Holder Type Littelfuse |
| Standard Fuse Size Accomodated | 5mm x 20mm |