Littelfuse, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 65600001409

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Obsolete Fuse Size: 5mm x 20mm Current Rating (Amps): 690mA Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Orientation: Horizontal Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Obsolete Fuse Size: 5mm x 20mm Current Rating (Amps): 690mA Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Orientation: Horizontal Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Obsolete Fuse Size: 5mm x 20mm Current Rating (Amps): 690mA Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Orientation: Horizontal Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Product Status: Obsolete
Fuse Size: 5mm x 20mm
Current Rating (Amps): 690mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Fuseholder Type: Holder
Orientation: Horizontal
Termination Style: PC Pin, Solder Lug
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2BS01G - 068344-ICE2BS01G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details