Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224174-64800001009
Packaging: Bulk
Color: Clear
Termination: Quick Connect
Voltage Rating: 250 V
Current Rating: 6.3 A
Length: 26.6 mm
Body Material: Thermoplastic
Height: 9 mm
Material: Thermoplastic
Width: 9.7 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Voltage Rating (AC): 250 V
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224174-64800001009 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 64800001009 |