Littelfuse, Inc. Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 64600001003

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 22-VFQFN Exposed Pad Product Status: Last Time Buy Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm) Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Orientation: Horizontal Termination Style: PCB Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 22-VFQFN Exposed Pad Product Status: Last Time Buy Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm) Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Orientation: Horizontal Termination Style: PCB Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 22-VFQFN Exposed Pad Product Status: Last Time Buy Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm) Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Orientation: Horizontal Termination Style: PCB Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Package: 22-VFQFN Exposed Pad
Product Status: Last Time Buy
Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm)
Fuse Type: Board Mount (Cartridge Style Excluded)
Fuseholder Type: Holder
Orientation: Horizontal
Termination Style: PCB
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905558 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
DAC0802 8-Bit D/A Converter - DAC0802LCMX - Texas Instruments
Specs
Interface Type Parallel
Package Type SOIC
Screening Level Catalog
View Details
9 suppliers
8bit 10ch D/A converter - BH2223FV - ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers