Littelfuse, Inc. 60V 3.75A Circuit Protection Fuse 60R375XHSL

Description
Resettable Fuses - PPTC PTC 60V RADIAL STRAIGHT LEADS 3.75A Product overview: 60R375XHSL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 3.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R375XHSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resettable Fuses - PPTC PTC 60V RADIAL STRAIGHT LEADS 3.75A Product overview: 60R375XHSL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 3.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R375XHSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3.75A Circuit Protection Fuse
150-60R375XHSL
60V 3.75A Circuit Protection Fuse 150-60R375XHSL
Resettable Fuses - PPTC PTC 60V RADIAL STRAIGHT LEADS 3.75A Product overview: 60R375XHSL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 3.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R375XHSL can be used for catalog matching and distributor lookup.

Resettable Fuses - PPTC PTC 60V RADIAL STRAIGHT LEADS 3.75A Product overview: 60R375XHSL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 3.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R375XHSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1377543-60R375XHSL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1377543-60R375XHSL
Circuit Protection - PTC Resettable Fuses 1377543-60R375XHSL
Win Source Part Number: 1377543-60R375XHSL Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 60R Package: Bulk Product Status: Obsolete Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 1.035" Dia x 0.122" T (26.30mm x 3.10mm) Height - Seated (Max): 1.224" (31.10mm) ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 3.75 A Voltage - Max: 60V Current - Trip (It): 7.5 A Time to Trip: 24 s Resistance - Initial (Ri) (Min): 30 mOhms Resistance - Post Trip (R1) (Max): 80 mOhms California Prop 65: Warning Information

Win Source Part Number: 1377543-60R375XHSL
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 60R
Package: Bulk
Product Status: Obsolete
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.402" (10.20mm)
Size / Dimension: 1.035" Dia x 0.122" T (26.30mm x 3.10mm)
Height - Seated (Max): 1.224" (31.10mm)
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 3.75 A
Voltage - Max: 60V
Current - Trip (It): 7.5 A
Time to Trip: 24 s
Resistance - Initial (Ri) (Min): 30 mOhms
Resistance - Post Trip (R1) (Max): 80 mOhms
California Prop 65: Warning Information

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 60R375XHSL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
60R375XHSL
Circuit Protection - PTC Resettable Fuses 60R375XHSL
PTC RESET FUSE 60V 3.75A RADIAL

PTC RESET FUSE 60V 3.75A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-60R375XHSL 1377543-60R375XHSL 60R375XHSL
Product Name 60V 3.75A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data