Littelfuse, Inc. Through-Hole Circuit Protection Fuse 60R250XMR

Description
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: 60R250XMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R250XMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: 60R250XMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R250XMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-60R250XMR
Through-Hole Circuit Protection Fuse 150-60R250XMR
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: 60R250XMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R250XMR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: 60R250XMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R250XMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection PTC Resettable Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection PTC Resettable Fuses
Circuit Protection PTC Resettable Fuses
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection PTC Resettable Fuses Series: POLY-FUSE®, 60R Package: Cut Tape (CT) Tape & Box (TB) Product Status: Active Type: Polymeric Voltage - Max: 60V Current - Hold (Ih) (Max): 2.5 A Current - Trip (It): 5 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection PTC Resettable Fuses
Series: POLY-FUSE®, 60R
Package: Cut Tape (CT) Tape & Box (TB)
Product Status: Active
Type: Polymeric
Voltage - Max: 60V
Current - Hold (Ih) (Max): 2.5 A
Current - Trip (It): 5 A

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 60R250XMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
60R250XMR
Circuit Protection - PTC Resettable Fuses 60R250XMR
PTC RESET FUSE 60V 2.5A RADIAL

PTC RESET FUSE 60V 2.5A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-60R250XMR 60R250XMR
Product Name Through-Hole Circuit Protection Fuse Circuit Protection PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data