Littelfuse, Inc. 60V 1.85A 40A Circuit Protection Fuse 60R185XF

Description
60V 1.85A Radial PTC Resettable Fuse, 40A Max Product overview: 60R185XF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.85A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.85A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R185XF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 1.85A Radial PTC Resettable Fuse, 40A Max Product overview: 60R185XF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.85A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.85A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R185XF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1.85A 40A Circuit Protection Fuse
150-60R185XF
60V 1.85A 40A Circuit Protection Fuse 150-60R185XF
60V 1.85A Radial PTC Resettable Fuse, 40A Max Product overview: 60R185XF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.85A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.85A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R185XF can be used for catalog matching and distributor lookup.

60V 1.85A Radial PTC Resettable Fuse, 40A Max Product overview: 60R185XF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.85A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.85A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R185XF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361774-60R185XF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361774-60R185XF
Circuit Protection - PTC Resettable Fuses 1361774-60R185XF
Win Source Part Number: 1361774-60R185XF Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 60R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.660" Dia x 0.122" T (16.76mm x 3.10mm) Height - Seated (Max): 0.906" (23.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 1.85 A Voltage - Max: 60V Current - Trip (It): 3.7 A Time to Trip: 12.6 s Resistance - Initial (Ri) (Min): 80 mOhms Resistance - Post Trip (R1) (Max): 190 mOhms

Win Source Part Number: 1361774-60R185XF
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 60R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.660" Dia x 0.122" T (16.76mm x 3.10mm)
Height - Seated (Max): 0.906" (23.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 1.85 A
Voltage - Max: 60V
Current - Trip (It): 3.7 A
Time to Trip: 12.6 s
Resistance - Initial (Ri) (Min): 80 mOhms
Resistance - Post Trip (R1) (Max): 190 mOhms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 60R185XF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
60R185XF
Circuit Protection - PTC Resettable Fuses 60R185XF
PTC RESET FUSE 60V 1.85A RADIAL

PTC RESET FUSE 60V 1.85A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-60R185XF 1361774-60R185XF 60R185XF
Product Name 60V 1.85A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2569-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power Fuses General Purpose Fuses - IEC standard Series - NH 2A-1250A -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 1250 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details