Littelfuse, Inc. Lead-Free Radial Leaded Resettable PPTC 60R185

Description
The 60R series radial leaded device is designed to provide overcurrent protection for (≤60V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
The 60R series radial leaded device is designed to provide overcurrent protection for (≤60V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free Radial Leaded Resettable PPTC - 60R185 - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free Radial Leaded Resettable PPTC
60R185
Lead-Free Radial Leaded Resettable PPTC 60R185
The 60R series radial leaded device is designed to provide overcurrent protection for (≤60V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant

The 60R series radial leaded device is designed to provide overcurrent protection for (≤60V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 60R185
Product Name Lead-Free Radial Leaded Resettable PPTC
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details