Littelfuse, Inc. 60V 1.6A 40A Circuit Protection Fuse 60R160XF

Description
60V 1.6A Radial PTC Resettable Fuse, 40A, 220mR Product overview: 60R160XF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R160XF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 1.6A Radial PTC Resettable Fuse, 40A, 220mR Product overview: 60R160XF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R160XF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1.6A 40A Circuit Protection Fuse
150-60R160XF
60V 1.6A 40A Circuit Protection Fuse 150-60R160XF
60V 1.6A Radial PTC Resettable Fuse, 40A, 220mR Product overview: 60R160XF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R160XF can be used for catalog matching and distributor lookup.

60V 1.6A Radial PTC Resettable Fuse, 40A, 220mR Product overview: 60R160XF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R160XF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361747-60R160XF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361747-60R160XF
Circuit Protection - PTC Resettable Fuses 1361747-60R160XF
Win Source Part Number: 1361747-60R160XF Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 60R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.600" Dia x 0.122" T (15.24mm x 3.10mm) Height - Seated (Max): 0.850" (21.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 1.6 A Voltage - Max: 60V Current - Trip (It): 3.2 A Time to Trip: 11.4 s Resistance - Initial (Ri) (Min): 90 mOhms Resistance - Post Trip (R1) (Max): 220 mOhms

Win Source Part Number: 1361747-60R160XF
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 60R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.600" Dia x 0.122" T (15.24mm x 3.10mm)
Height - Seated (Max): 0.850" (21.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 1.6 A
Voltage - Max: 60V
Current - Trip (It): 3.2 A
Time to Trip: 11.4 s
Resistance - Initial (Ri) (Min): 90 mOhms
Resistance - Post Trip (R1) (Max): 220 mOhms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 60R160XF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
60R160XF
Circuit Protection - PTC Resettable Fuses 60R160XF
PTC RESET FUSE 60V 1.6A RADIAL

PTC RESET FUSE 60V 1.6A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-60R160XF 1361747-60R160XF 60R160XF
Product Name 60V 1.6A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data