Littelfuse, Inc. PTC Resettable Fuses - 60R135XF 60R135XF

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802943-60R135XF Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 2.7A Time to Trip: 9.6s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.535" Dia x 0.122" T (13.58mm x 3.10mm) Resistance - Initial (Ri) (Min): 120 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1.35A Height - Seated (Maximum): 0.780" (19.80mm) Resistance - Post Trip (R1) (Maximum): 300 mOhms Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802943-60R135XF Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 2.7A Time to Trip: 9.6s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.535" Dia x 0.122" T (13.58mm x 3.10mm) Resistance - Initial (Ri) (Min): 120 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1.35A Height - Seated (Maximum): 0.780" (19.80mm) Resistance - Post Trip (R1) (Maximum): 300 mOhms Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 60R135XF - 802943-60R135XF - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 60R135XF
802943-60R135XF
PTC Resettable Fuses - 60R135XF 802943-60R135XF
Manufacturer: Littelfuse Inc. Win Source Part Number: 802943-60R135XF Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 2.7A Time to Trip: 9.6s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.535" Dia x 0.122" T (13.58mm x 3.10mm) Resistance - Initial (Ri) (Min): 120 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1.35A Height - Seated (Maximum): 0.780" (19.80mm) Resistance - Post Trip (R1) (Maximum): 300 mOhms Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802943-60R135XF
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Trip (It): 2.7A
Time to Trip: 9.6s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.535" Dia x 0.122" T (13.58mm x 3.10mm)
Resistance - Initial (Ri) (Min): 120 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 1.35A
Height - Seated (Maximum): 0.780" (19.80mm)
Resistance - Post Trip (R1) (Maximum): 300 mOhms
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
1.35A 2.7A 40A Circuit Protection Fuse
150-60R135XF
1.35A 2.7A 40A Circuit Protection Fuse 150-60R135XF
PTC Resettable Fuse 1.35A Hold, 2.7A Trip, 60VDC, 40A, 1.7W, Radial Product overview: 60R135XF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35A, 2.7A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.35A, 2.7A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R135XF can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.35A Hold, 2.7A Trip, 60VDC, 40A, 1.7W, Radial Product overview: 60R135XF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35A, 2.7A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.35A, 2.7A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R135XF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 60R135XF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
60R135XF
Circuit Protection - PTC Resettable Fuses 60R135XF
PTC RESET FUSE 60V 1.35A RADIAL

PTC RESET FUSE 60V 1.35A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 802943-60R135XF 150-60R135XF 60R135XF
Product Name PTC Resettable Fuses - 60R135XF 1.35A 2.7A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data