Littelfuse, Inc. 60V 1.1A 40A Circuit Protection Fuse 60R110XU

Description
60V 1.1A Radial PTC Resettable Fuse, 40A Max Product overview: 60R110XU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.1A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.1A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R110XU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 1.1A Radial PTC Resettable Fuse, 40A Max Product overview: 60R110XU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.1A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.1A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R110XU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1.1A 40A Circuit Protection Fuse
150-60R110XU
60V 1.1A 40A Circuit Protection Fuse 150-60R110XU
60V 1.1A Radial PTC Resettable Fuse, 40A Max Product overview: 60R110XU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.1A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.1A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R110XU can be used for catalog matching and distributor lookup.

60V 1.1A Radial PTC Resettable Fuse, 40A Max Product overview: 60R110XU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.1A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.1A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R110XU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 60R110XU - 856833-60R110XU - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 60R110XU
856833-60R110XU
PTC Resettable Fuses - 60R110XU 856833-60R110XU
Manufacturer: Littelfuse Inc. Win Source Part Number: 856833-60R110XU Series: POLY-FUSE®, 60R Features: PTC Resettable Fuse 1.1 A Ih Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.40.8070 Other Part Number: 1294-60R110XU, F2010, 060R0110, 060R0110U, 60R110

Manufacturer: Littelfuse Inc.
Win Source Part Number: 856833-60R110XU
Series: POLY-FUSE®, 60R
Features: PTC Resettable Fuse 1.1 A Ih
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.40.8070
Other Part Number: 1294-60R110XU, F2010, 060R0110, 060R0110U, 60R110

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 60R110XU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
60R110XU
Circuit Protection - PTC Resettable Fuses 60R110XU
PTC RESET FUSE 60V 1.1A RADIAL

PTC RESET FUSE 60V 1.1A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-60R110XU 856833-60R110XU 60R110XU
Product Name 60V 1.1A 40A Circuit Protection Fuse PTC Resettable Fuses - 60R110XU Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8361DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
AEC-Q200 Qualified Fuses - VF438 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 8 amps
View Details