Polymeric PTC Resettable Fuse 60V 1.1A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 60V 1.1A Ih Through Hole Radial, Disc
RESETTABLE FUSE, 60VDC, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Circuit Protection Components |
| Product Number | F1993CT-ND | 39X0725 |
| Product Name | PTC Resettable Fuses | Resettable Fuse, 60Vdc, 40A, Radial; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole |