Littelfuse, Inc. PTC Resettable Fuses 60R075XU

Description
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F1922-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1922-ND
PTC Resettable Fuses F1922-ND
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyfuse, Ptc, Radial, 0.75A; Thermistor Mounting Littelfuse - 78R5624 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, Radial, 0.75A; Thermistor Mounting Littelfuse
78R5624
Polyfuse, Ptc, Radial, 0.75A; Thermistor Mounting Littelfuse 78R5624
POLYFUSE, PTC, RADIAL, 0.75A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, RADIAL, 0.75A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number F1922-ND 78R5624
Product Name PTC Resettable Fuses Polyfuse, Ptc, Radial, 0.75A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-MSHT050KX-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications UL; cUL, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R075-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
3 suppliers